TE Connectivity Chip Resistor - Surface Mount 3522220RJT

Description
220 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
220 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A121188DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121188DKR-ND
Chip Resistor - Surface Mount A121188DKR-ND
220 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

220 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121188TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121188TR-ND
Chip Resistor - Surface Mount A121188TR-ND
220 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

220 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121188CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121188CT-ND
Chip Resistor - Surface Mount A121188CT-ND
220 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

220 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 3522220RJT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
3522220RJT
Resistors - Chip Resistor - Surface Mount 3522220RJT
RES SMD 220 OHM 5% 3W 2512

RES SMD 220 OHM 5% 3W 2512

Supplier's Site
Resistor, Thick Film, 220 Ohm, 5%, 2512; Resistance Cgs Te Connectivity - 84Y5123 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 220 Ohm, 5%, 2512; Resistance Cgs Te Connectivity
84Y5123
Resistor, Thick Film, 220 Ohm, 5%, 2512; Resistance Cgs Te Connectivity 84Y5123
RESISTOR, THICK FILM, 220 OHM, 5%, 2512; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 220 OHM, 5%, 2512; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A121188DKR-ND 3522220RJT 84Y5123
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Resistor, Thick Film, 220 Ohm, 5%, 2512; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 (6432 Metric) 2512; 2512 [6432 Metric]
Resistance Range 220 ohms 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details