TE Connectivity Chip Resistor - Surface Mount 3522220RFT

Description
220 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
220 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A121187TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121187TR-ND
Chip Resistor - Surface Mount A121187TR-ND
220 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

220 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121187CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121187CT-ND
Chip Resistor - Surface Mount A121187CT-ND
220 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

220 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121187DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121187DKR-ND
Chip Resistor - Surface Mount A121187DKR-ND
220 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

220 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 8710702 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8710702
Surface Mount Resistors 8710702
TE Connectivity 3522220RFT

TE Connectivity 3522220RFT

Supplier's Site
Surface Mount Resistors - 8710702P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8710702P
Surface Mount Resistors 8710702P
TE Connectivity 3522220RFT

TE Connectivity 3522220RFT

Supplier's Site
Surface Mount Resistors - 1646175 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1646175
Surface Mount Resistors 1646175
TE Connectivity 3522220RFT

TE Connectivity 3522220RFT

Supplier's Site
Surface Mount Chip Resistor, Thick Film, 3522 Series, 220 Ohm, 3 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity - 48Y0384 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, 3522 Series, 220 Ohm, 3 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
48Y0384
Surface Mount Chip Resistor, Thick Film, 3522 Series, 220 Ohm, 3 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity 48Y0384
Surface Mount Chip Resistor, Thick Film, 3522 Series, 220 ohm, 3 W, 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, 3522 Series, 220 ohm, 3 W, 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A121187TR-ND 8710702 8710702P 48Y0384
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Chip Resistor, Thick Film, 3522 Series, 220 Ohm, 3 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Resistance Range 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-2176070-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24 ohms
View Details
3 suppliers