200 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
200 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
200 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
RES SMD 200K OHM 1% 3W 2512
RESISTOR, THICK FILM, 200KOHM, 1%, 2512; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | A121181CT-ND | 3522200KFT | 84Y5115 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Resistor, Thick Film, 200Kohm, 1%, 2512; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | Power Applications | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 | 2512; 2512 [6432 Metric] | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |