TE Connectivity Surface Mount Resistors 35221R8JT

Description
TE Connectivity 35221R8JT
Request a Quote Datasheet
Description
TE Connectivity 35221R8JT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8711014 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8711014
Surface Mount Resistors 8711014
TE Connectivity 35221R8JT

TE Connectivity 35221R8JT

Supplier's Site
Surface Mount Resistors - 8711014P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8711014P
Surface Mount Resistors 8711014P
TE Connectivity 35221R8JT

TE Connectivity 35221R8JT

Supplier's Site
Surface Mount Resistors - 1646168 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1646168
Surface Mount Resistors 1646168
TE Connectivity 35221R8JT

TE Connectivity 35221R8JT

Supplier's Site
Chip Resistor - Surface Mount - A121180CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121180CT-ND
Chip Resistor - Surface Mount A121180CT-ND
1.8 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.8 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121180TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121180TR-ND
Chip Resistor - Surface Mount A121180TR-ND
1.8 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.8 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121180DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121180DKR-ND
Chip Resistor - Surface Mount A121180DKR-ND
1.8 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.8 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 35221R8JT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
35221R8JT
Resistors - Chip Resistor - Surface Mount 35221R8JT
RES SMD 1.8 OHM 5% 3W 2512

RES SMD 1.8 OHM 5% 3W 2512

Supplier's Site
Chip Resistor - Surface Mount - 35221R8JT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
35221R8JT
Chip Resistor - Surface Mount 35221R8JT
RES SMD 1.8 OHM 5% 3W 2512

RES SMD 1.8 OHM 5% 3W 2512

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, 3522 Series, 1.8 Ohm, 3 W, 5%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity - 48Y0318 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, 3522 Series, 1.8 Ohm, 3 W, 5%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
48Y0318
Surface Mount Chip Resistor, Thick Film, 3522 Series, 1.8 Ohm, 3 W, 5%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity 48Y0318
Surface Mount Chip Resistor, Thick Film, 3522 Series, 1.8 ohm, 3 W, 5%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, 3522 Series, 1.8 ohm, 3 W, 5%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 8711014 8711014P A121180CT-ND 35221R8JT 35221R8JT 48Y0318
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thick Film, 3522 Series, 1.8 Ohm, 3 W, 5%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512; 2512 2512; 2512 2512; 2512 (6432 Metric) Surface Mount Technology (SMT / SMD); 2512
Standards and Certifications RoHS RoHS RoHS
Resistance Range 1.8 ohms 1.8 ohms 1.8 ohms 1.8 ohms
Power Rating 3 watts 3 watts 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2-1614966-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Chassis Mount Resistors - 1445512 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2614FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details