TE Connectivity Surface Mount Resistors 35221R5JT

Description
TE Connectivity 35221R5JT
Request a Quote Datasheet
Description
TE Connectivity 35221R5JT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8711010 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8711010
Surface Mount Resistors 8711010
TE Connectivity 35221R5JT

TE Connectivity 35221R5JT

Supplier's Site
Surface Mount Resistors - 1646167 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1646167
Surface Mount Resistors 1646167
TE Connectivity 35221R5JT

TE Connectivity 35221R5JT

Supplier's Site
Chip Resistor - Surface Mount - A121179DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121179DKR-ND
Chip Resistor - Surface Mount A121179DKR-ND
1.5 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.5 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121179TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121179TR-ND
Chip Resistor - Surface Mount A121179TR-ND
1.5 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.5 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121179CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121179CT-ND
Chip Resistor - Surface Mount A121179CT-ND
1.5 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.5 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-35221R5JTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-35221R5JTTR-ND
Chip Resistor - Surface Mount 1111-35221R5JTTR-ND
3522 1R5 5% 3W

3522 1R5 5% 3W

Buy Now Datasheet
Resistor, Thick Film, 1.5Ohm, 5%, 2512; Resistance Cgs Te Connectivity - 84Y5057 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.5Ohm, 5%, 2512; Resistance Cgs Te Connectivity
84Y5057
Resistor, Thick Film, 1.5Ohm, 5%, 2512; Resistance Cgs Te Connectivity 84Y5057
RESISTOR, THICK FILM, 1.5OHM, 5%, 2512; Resistance:1.5ohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 1.5OHM, 5%, 2512; Resistance:1.5ohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 35221R5JT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
35221R5JT
Resistors - Chip Resistor - Surface Mount 35221R5JT
RES SMD 1.5 OHM 5% 3W 2512

RES SMD 1.5 OHM 5% 3W 2512

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 8711010 A121179DKR-ND 1111-35221R5JTTR-ND 84Y5057 35221R5JT
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor, Thick Film, 1.5Ohm, 5%, 2512; Resistance Cgs Te Connectivity Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) 2512; 2512 2512; 2512 [6432 Metric] 2512; 2512 (6432 Metric)
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use Power Applications
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617565 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details