TE Connectivity Chip Resistor - Surface Mount 35221R2JT

Description
1.2 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.2 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A121178CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121178CT-ND
Chip Resistor - Surface Mount A121178CT-ND
1.2 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.2 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121178TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121178TR-ND
Chip Resistor - Surface Mount A121178TR-ND
1.2 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.2 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121178DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121178DKR-ND
Chip Resistor - Surface Mount A121178DKR-ND
1.2 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.2 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 8711017P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8711017P
Surface Mount Resistors 8711017P
TE Connectivity 35221R2JT

TE Connectivity 35221R2JT

Supplier's Site
Surface Mount Resistors - 8711017 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8711017
Surface Mount Resistors 8711017
TE Connectivity 35221R2JT

TE Connectivity 35221R2JT

Supplier's Site
Surface Mount Resistors - 1646166 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1646166
Surface Mount Resistors 1646166
TE Connectivity 35221R2JT

TE Connectivity 35221R2JT

Supplier's Site
Surface Mount Chip Resistor, Thick Film, 3522 Series, 1.2 Ohm, 3 W, 5%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity - 48Y0316 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, 3522 Series, 1.2 Ohm, 3 W, 5%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
48Y0316
Surface Mount Chip Resistor, Thick Film, 3522 Series, 1.2 Ohm, 3 W, 5%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity 48Y0316
Surface Mount Chip Resistor, Thick Film, 3522 Series, 1.2 ohm, 3 W, 5%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, 3522 Series, 1.2 ohm, 3 W, 5%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A121178CT-ND 8711017P 8711017 48Y0316
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Chip Resistor, Thick Film, 3522 Series, 1.2 Ohm, 3 W, 5%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick film Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512
Resistance Range 1.2 ohms 1.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1623561-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
3 suppliers
Through Hole Resistors - 1249288 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details