TE Connectivity Chip Resistor - Surface Mount 35221R0JT

Description
1 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A121177DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121177DKR-ND
Chip Resistor - Surface Mount A121177DKR-ND
1 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121177TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121177TR-ND
Chip Resistor - Surface Mount A121177TR-ND
1 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121177CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121177CT-ND
Chip Resistor - Surface Mount A121177CT-ND
1 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 8711008 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8711008
Surface Mount Resistors 8711008
TE Connectivity 35221R0JT

TE Connectivity 35221R0JT

Supplier's Site
Surface Mount Resistors - 8711008P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8711008P
Surface Mount Resistors 8711008P
TE Connectivity 35221R0JT

TE Connectivity 35221R0JT

Supplier's Site
Surface Mount Resistors - 1646165 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1646165
Surface Mount Resistors 1646165
TE Connectivity 35221R0JT

TE Connectivity 35221R0JT

Supplier's Site
SMD 1 OHM 3W Resistor - 52-35221R0JT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1 OHM 3W Resistor
52-35221R0JT
SMD 1 OHM 3W Resistor 52-35221R0JT
RES SMD 1 OHM 5% 3W 2512 Product overview: 35221R0JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-35221R0JT can be used for catalog matching and distributor lookup.

RES SMD 1 OHM 5% 3W 2512 Product overview: 35221R0JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-35221R0JT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - 35221R0JT
855785-35221R0JT
Chip Resistor - Surface Mount - 35221R0JT 855785-35221R0JT
Manufacturer: TE Connectivity Win Source Part Number: 855785-35221R0JT Series: 3522, CGS Operating Temperature Range: -55°C ~ 155°C Features: 1 ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: A121177DKR, A121177CT, 2176230-2, A121177TR

Manufacturer: TE Connectivity
Win Source Part Number: 855785-35221R0JT
Series: 3522, CGS
Operating Temperature Range: -55°C ~ 155°C
Features: 1 ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Package: 2512 (6432 Metric)
Package: Reel - TR
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: A121177DKR, A121177CT, 2176230-2, A121177TR

Buy Now Datasheet
Chip Resistor - Surface Mount - 35221R0JT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
35221R0JT
Chip Resistor - Surface Mount 35221R0JT
RES SMD 1 OHM 5% 3W 2512

RES SMD 1 OHM 5% 3W 2512

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, 3522 Series, 1 Ohm, 3 W, 5%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity - 48Y0315 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, 3522 Series, 1 Ohm, 3 W, 5%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
48Y0315
Surface Mount Chip Resistor, Thick Film, 3522 Series, 1 Ohm, 3 W, 5%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity 48Y0315
Surface Mount Chip Resistor, Thick Film, 3522 Series, 1 ohm, 3 W, 5%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, 3522 Series, 1 ohm, 3 W, 5%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number A121177DKR-ND 8711008 8711008P 52-35221R0JT 855785-35221R0JT 35221R0JT 48Y0315
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors SMD 1 OHM 3W Resistor Chip Resistor - Surface Mount - 35221R0JT Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thick Film, 3522 Series, 1 Ohm, 3 W, 5%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Resistance Range 1 ohms 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1622826-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330 ohms
View Details
3 suppliers
Surface Mount Resistors - 2567535P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0027 ohms
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C563J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details