TE Connectivity Chip Resistor - Surface Mount 35221M5JT

Description
1.5 MOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.5 MOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A121175TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121175TR-ND
Chip Resistor - Surface Mount A121175TR-ND
1.5 MOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.5 MOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121175CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121175CT-ND
Chip Resistor - Surface Mount A121175CT-ND
1.5 MOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.5 MOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121175DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121175DKR-ND
Chip Resistor - Surface Mount A121175DKR-ND
1.5 MOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.5 MOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-35221M5JTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-35221M5JTTR-ND
Chip Resistor - Surface Mount 1111-35221M5JTTR-ND
THICK FILM RESISTORS - SMD 3522

THICK FILM RESISTORS - SMD 3522

Buy Now Datasheet
Surface Mount Chip Resistor, Thick Film, 3522 Series, 1.5 Mohm, 3 W, 5%, 250 V Rohs Compliant Cgs Te Connectivity - 48Y0313 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, 3522 Series, 1.5 Mohm, 3 W, 5%, 250 V Rohs Compliant Cgs Te Connectivity
48Y0313
Surface Mount Chip Resistor, Thick Film, 3522 Series, 1.5 Mohm, 3 W, 5%, 250 V Rohs Compliant Cgs Te Connectivity 48Y0313
Surface Mount Chip Resistor, Thick Film, 3522 Series, 1.5 Mohm, 3 W, 5%, 250 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, 3522 Series, 1.5 Mohm, 3 W, 5%, 250 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A121175TR-ND 1111-35221M5JTTR-ND 48Y0313
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thick Film, 3522 Series, 1.5 Mohm, 3 W, 5%, 250 V Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details