TE Connectivity Chip Resistor - Surface Mount 35221M2JT

Description
1.2 MOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.2 MOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A121174DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121174DKR-ND
Chip Resistor - Surface Mount A121174DKR-ND
1.2 MOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.2 MOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121174TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121174TR-ND
Chip Resistor - Surface Mount A121174TR-ND
1.2 MOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.2 MOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121174CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121174CT-ND
Chip Resistor - Surface Mount A121174CT-ND
1.2 MOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.2 MOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thick Film, 3522 Series, 1.2 Mohm, 3 W, 5%, 250 V Rohs Compliant Cgs Te Connectivity - 48Y0312 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, 3522 Series, 1.2 Mohm, 3 W, 5%, 250 V Rohs Compliant Cgs Te Connectivity
48Y0312
Surface Mount Chip Resistor, Thick Film, 3522 Series, 1.2 Mohm, 3 W, 5%, 250 V Rohs Compliant Cgs Te Connectivity 48Y0312
Surface Mount Chip Resistor, Thick Film, 3522 Series, 1.2 Mohm, 3 W, 5%, 250 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, 3522 Series, 1.2 Mohm, 3 W, 5%, 250 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A121174DKR-ND 48Y0312
Product Name Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thick Film, 3522 Series, 1.2 Mohm, 3 W, 5%, 250 V Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details