TE Connectivity Surface Mount Resistors 35221M0JT

Description
TE Connectivity 35221M0JT
Request a Quote Datasheet
Description
TE Connectivity 35221M0JT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8711244 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8711244
Surface Mount Resistors 8711244
TE Connectivity 35221M0JT

TE Connectivity 35221M0JT

Supplier's Site
Surface Mount Resistors - 1646161 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1646161
Surface Mount Resistors 1646161
TE Connectivity 35221M0JT

TE Connectivity 35221M0JT

Supplier's Site
Chip Resistor - Surface Mount - A121173TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121173TR-ND
Chip Resistor - Surface Mount A121173TR-ND
1 MOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1 MOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121173CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121173CT-ND
Chip Resistor - Surface Mount A121173CT-ND
1 MOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1 MOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121173DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121173DKR-ND
Chip Resistor - Surface Mount A121173DKR-ND
1 MOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1 MOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 1Mohm, 5%, 2512; Resistance Cgs Te Connectivity - 84Y5051 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1Mohm, 5%, 2512; Resistance Cgs Te Connectivity
84Y5051
Resistor, Thick Film, 1Mohm, 5%, 2512; Resistance Cgs Te Connectivity 84Y5051
RESISTOR, THICK FILM, 1MOHM, 5%, 2512; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 1MOHM, 5%, 2512; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8711244 A121173TR-ND 84Y5051
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Resistor, Thick Film, 1Mohm, 5%, 2512; Resistance Cgs Te Connectivity
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) 2512; 2512 2512; 2512 [6432 Metric]
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details