1.8 kOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
1.8 kOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
1.8 kOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
RES SMD 1.8K OHM 5% 3W 2512
RESISTOR, THICK FILM, 1.8KOHM, 5%, 2512; Resistance:1.8kohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A121171CT-ND | 35221K8JT | 84Y5049 |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Resistor, Thick Film, 1.8Kohm, 5%, 2512; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | Power Applications | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 | 2512; 2512 (6432 Metric) | 2512; 2512 [6432 Metric] |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |