TE Connectivity Chip Resistor - Surface Mount 35221K6FT

Description
1.6 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.6 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A121169TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121169TR-ND
Chip Resistor - Surface Mount A121169TR-ND
1.6 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.6 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121169CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121169CT-ND
Chip Resistor - Surface Mount A121169CT-ND
1.6 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.6 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121169DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121169DKR-ND
Chip Resistor - Surface Mount A121169DKR-ND
1.6 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.6 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 1.6Kohm, 1%, 2512; Resistance Cgs Te Connectivity - 84Y5047 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.6Kohm, 1%, 2512; Resistance Cgs Te Connectivity
84Y5047
Resistor, Thick Film, 1.6Kohm, 1%, 2512; Resistance Cgs Te Connectivity 84Y5047
RESISTOR, THICK FILM, 1.6KOHM, 1%, 2512; Resistance:1.6kohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 1.6KOHM, 1%, 2512; Resistance:1.6kohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A121169TR-ND 84Y5047
Product Name Chip Resistor - Surface Mount Resistor, Thick Film, 1.6Kohm, 1%, 2512; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details