TE Connectivity Chip Resistor - Surface Mount 35221K3FT

Description
1.3 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.3 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A121166TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121166TR-ND
Chip Resistor - Surface Mount A121166TR-ND
1.3 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.3 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121166CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121166CT-ND
Chip Resistor - Surface Mount A121166CT-ND
1.3 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.3 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121166DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121166DKR-ND
Chip Resistor - Surface Mount A121166DKR-ND
1.3 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.3 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thick Film, 3522 Series, 1.3 Kohm, 3 W, 1%, 250 V Rohs Compliant Cgs Te Connectivity - 48Y0304 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, 3522 Series, 1.3 Kohm, 3 W, 1%, 250 V Rohs Compliant Cgs Te Connectivity
48Y0304
Surface Mount Chip Resistor, Thick Film, 3522 Series, 1.3 Kohm, 3 W, 1%, 250 V Rohs Compliant Cgs Te Connectivity 48Y0304
Surface Mount Chip Resistor, Thick Film, 3522 Series, 1.3 kohm, 3 W, 1%, 250 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, 3522 Series, 1.3 kohm, 3 W, 1%, 250 V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - 35221K3FT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
35221K3FT
Chip Resistor - Surface Mount 35221K3FT
RES SMD 1.3K OHM 1% 3W 2512

RES SMD 1.3K OHM 1% 3W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number A121166TR-ND 48Y0304 35221K3FT
Product Name Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thick Film, 3522 Series, 1.3 Kohm, 3 W, 1%, 250 V Rohs Compliant Cgs Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers