TE Connectivity Surface Mount Resistors 35221K2FT

Description
TE Connectivity 35221K2FT
Request a Quote Datasheet
Description
TE Connectivity 35221K2FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8710768P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8710768P
Surface Mount Resistors 8710768P
TE Connectivity 35221K2FT

TE Connectivity 35221K2FT

Supplier's Site
Surface Mount Resistors - 8710768 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8710768
Surface Mount Resistors 8710768
TE Connectivity 35221K2FT

TE Connectivity 35221K2FT

Supplier's Site
Surface Mount Resistors - 1646153 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1646153
Surface Mount Resistors 1646153
TE Connectivity 35221K2FT

TE Connectivity 35221K2FT

Supplier's Site
Chip Resistor - Surface Mount - A121164CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121164CT-ND
Chip Resistor - Surface Mount A121164CT-ND
1.2 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.2 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121164DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121164DKR-ND
Chip Resistor - Surface Mount A121164DKR-ND
1.2 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.2 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121164TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121164TR-ND
Chip Resistor - Surface Mount A121164TR-ND
1.2 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.2 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 35221K2FT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
35221K2FT
Resistors - Chip Resistor - Surface Mount 35221K2FT
RES SMD 1.2K OHM 1% 3W 2512

RES SMD 1.2K OHM 1% 3W 2512

Supplier's Site
Resistor, Thick Film, 1.2Kohm, 1%, 2512; Resistance Cgs Te Connectivity - 84Y5042 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.2Kohm, 1%, 2512; Resistance Cgs Te Connectivity
84Y5042
Resistor, Thick Film, 1.2Kohm, 1%, 2512; Resistance Cgs Te Connectivity 84Y5042
RESISTOR, THICK FILM, 1.2KOHM, 1%, 2512; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 1.2KOHM, 1%, 2512; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 8710768P 8710768 A121164CT-ND 35221K2FT 84Y5042
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Resistor, Thick Film, 1.2Kohm, 1%, 2512; Resistance Cgs Te Connectivity
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) 2512; 2512 2512; 2512 (6432 Metric) 2512; 2512 [6432 Metric]
Resistance Range 1200 ohms 1200 ohms 1200 ohms
Power Rating 3 watts 3 watts 3 watts 3 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1820 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details