TE Connectivity Chip Resistor - Surface Mount 35221K1FT

Description
1.1 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.1 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A121163DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121163DKR-ND
Chip Resistor - Surface Mount A121163DKR-ND
1.1 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.1 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121163CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121163CT-ND
Chip Resistor - Surface Mount A121163CT-ND
1.1 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.1 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121163TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121163TR-ND
Chip Resistor - Surface Mount A121163TR-ND
1.1 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.1 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thick Film, 3522 Series, 1.1 Kohm, 3 W, 1%, 250 V Rohs Compliant Cgs Te Connectivity - 48Y0301 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, 3522 Series, 1.1 Kohm, 3 W, 1%, 250 V Rohs Compliant Cgs Te Connectivity
48Y0301
Surface Mount Chip Resistor, Thick Film, 3522 Series, 1.1 Kohm, 3 W, 1%, 250 V Rohs Compliant Cgs Te Connectivity 48Y0301
Surface Mount Chip Resistor, Thick Film, 3522 Series, 1.1 kohm, 3 W, 1%, 250 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, 3522 Series, 1.1 kohm, 3 W, 1%, 250 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A121163DKR-ND 48Y0301
Product Name Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thick Film, 3522 Series, 1.1 Kohm, 3 W, 1%, 250 V Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details