TE Connectivity Chip Resistor - Surface Mount 352218KJT

Description
18 kOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
18 kOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A121158CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121158CT-ND
Chip Resistor - Surface Mount A121158CT-ND
18 kOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

18 kOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121158TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121158TR-ND
Chip Resistor - Surface Mount A121158TR-ND
18 kOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

18 kOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121158DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121158DKR-ND
Chip Resistor - Surface Mount A121158DKR-ND
18 kOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

18 kOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-352218KJTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-352218KJTTR-ND
Chip Resistor - Surface Mount 1111-352218KJTTR-ND
352218KJT

352218KJT

Buy Now Datasheet
Resistor, Thick Film, 18Kohm, 5%, 2512; Resistance Cgs Te Connectivity - 84Y5096 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 18Kohm, 5%, 2512; Resistance Cgs Te Connectivity
84Y5096
Resistor, Thick Film, 18Kohm, 5%, 2512; Resistance Cgs Te Connectivity 84Y5096
RESISTOR, THICK FILM, 18KOHM, 5%, 2512; Resistance:18kohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 18KOHM, 5%, 2512; Resistance:18kohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A121158CT-ND 1111-352218KJTTR-ND 84Y5096
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor, Thick Film, 18Kohm, 5%, 2512; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573186 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 68000 ohms
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details