TE Connectivity Surface Mount Resistors 3522180RFT

Description
TE Connectivity 3522180RFT
Request a Quote Datasheet
Description
TE Connectivity 3522180RFT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8710705P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8710705P
Surface Mount Resistors 8710705P
TE Connectivity 3522180RFT

TE Connectivity 3522180RFT

Supplier's Site
Surface Mount Resistors - 8710705 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8710705
Surface Mount Resistors 8710705
TE Connectivity 3522180RFT

TE Connectivity 3522180RFT

Supplier's Site
Surface Mount Resistors - 1646144 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1646144
Surface Mount Resistors 1646144
TE Connectivity 3522180RFT

TE Connectivity 3522180RFT

Supplier's Site
Chip Resistor - Surface Mount - A121155DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121155DKR-ND
Chip Resistor - Surface Mount A121155DKR-ND
180 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

180 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121155CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121155CT-ND
Chip Resistor - Surface Mount A121155CT-ND
180 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

180 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121155TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121155TR-ND
Chip Resistor - Surface Mount A121155TR-ND
180 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

180 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 180 Ohm, 1%, 2512; Resistance Cgs Te Connectivity - 84Y5101 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 180 Ohm, 1%, 2512; Resistance Cgs Te Connectivity
84Y5101
Resistor, Thick Film, 180 Ohm, 1%, 2512; Resistance Cgs Te Connectivity 84Y5101
RESISTOR, THICK FILM, 180 OHM, 1%, 2512; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 180 OHM, 1%, 2512; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 8710705P 8710705 A121155DKR-ND 84Y5101
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Resistor, Thick Film, 180 Ohm, 1%, 2512; Resistance Cgs Te Connectivity
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 180 ohms 180 ohms 180 ohms
Power Rating 3 watts 3 watts 3 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD7503FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details