TE Connectivity Chip Resistor - Surface Mount 3522160RFT

Description
160 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
160 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A121150CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121150CT-ND
Chip Resistor - Surface Mount A121150CT-ND
160 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

160 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121150TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121150TR-ND
Chip Resistor - Surface Mount A121150TR-ND
160 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

160 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121150DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121150DKR-ND
Chip Resistor - Surface Mount A121150DKR-ND
160 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

160 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 3522160RFT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
3522160RFT
Chip Resistor - Surface Mount 3522160RFT
RES SMD 160 OHM 1% 3W 2512

RES SMD 160 OHM 1% 3W 2512

Supplier's Site Datasheet
Resistor, Thick Film, 160 Ohm, 1%, 2512; Resistance Cgs Te Connectivity - 84Y5094 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 160 Ohm, 1%, 2512; Resistance Cgs Te Connectivity
84Y5094
Resistor, Thick Film, 160 Ohm, 1%, 2512; Resistance Cgs Te Connectivity 84Y5094
RESISTOR, THICK FILM, 160 OHM, 1%, 2512; Resistance:160ohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 160 OHM, 1%, 2512; Resistance:160ohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number A121150CT-ND 3522160RFT 84Y5094
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor, Thick Film, 160 Ohm, 1%, 2512; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 160 ohms 160 ohms 160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2573339 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 3.9 ohms
View Details