TE Connectivity 3522150RJT
TE Connectivity 3522150RJT
TE Connectivity 3522150RJT
150 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
150 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
150 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
RESISTOR, THICK FILM, 150 OHM, 5%, 2512; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes
RES SMD 150 OHM 5% 3W 2512
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 8711098P | 8711098 | A121144TR-ND | 84Y5090 | 3522150RJT |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | Resistor, Thick Film, 150 Ohm, 5%, 2512; Resistance Cgs Te Connectivity | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip); Thick Film | Thick film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2512; 2512 | Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) | 2512; 2512 | 2512; 2512 [6432 Metric] | |
| Resistance Range | 150 ohms | 150 ohms | 150 ohms | 150 ohms | |
| Power Rating | 3 watts | 3 watts | 3 watts | 3 watts | |
| Standards and Certifications | RoHS | RoHS | RoHS |