TE Connectivity Chip Resistor - Surface Mount 3522150KJT

Description
150 kOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
150 kOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A121142TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121142TR-ND
Chip Resistor - Surface Mount A121142TR-ND
150 kOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

150 kOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121142DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121142DKR-ND
Chip Resistor - Surface Mount A121142DKR-ND
150 kOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

150 kOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121142CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121142CT-ND
Chip Resistor - Surface Mount A121142CT-ND
150 kOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

150 kOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thick Film, 3522 Series, 150 Kohm, 3 W, 5%, 250 V Rohs Compliant Cgs Te Connectivity - 48Y0349 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, 3522 Series, 150 Kohm, 3 W, 5%, 250 V Rohs Compliant Cgs Te Connectivity
48Y0349
Surface Mount Chip Resistor, Thick Film, 3522 Series, 150 Kohm, 3 W, 5%, 250 V Rohs Compliant Cgs Te Connectivity 48Y0349
Surface Mount Chip Resistor, Thick Film, 3522 Series, 150 kohm, 3 W, 5%, 250 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, 3522 Series, 150 kohm, 3 W, 5%, 250 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A121142TR-ND 48Y0349
Product Name Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thick Film, 3522 Series, 150 Kohm, 3 W, 5%, 250 V Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176094-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 196000 ohms
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details