TE Connectivity Surface Mount Resistors 3522130KFT

Description
TE Connectivity 3522130KFT
Request a Quote Datasheet
Description
TE Connectivity 3522130KFT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8710935 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8710935
Surface Mount Resistors 8710935
TE Connectivity 3522130KFT

TE Connectivity 3522130KFT

Supplier's Site
Surface Mount Resistors - 8710935P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8710935P
Surface Mount Resistors 8710935P
TE Connectivity 3522130KFT

TE Connectivity 3522130KFT

Supplier's Site
Surface Mount Resistors - 1646128 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1646128
Surface Mount Resistors 1646128
TE Connectivity 3522130KFT

TE Connectivity 3522130KFT

Supplier's Site
Chip Resistor - Surface Mount - A121137DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121137DKR-ND
Chip Resistor - Surface Mount A121137DKR-ND
130 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

130 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121137TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121137TR-ND
Chip Resistor - Surface Mount A121137TR-ND
130 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

130 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121137CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121137CT-ND
Chip Resistor - Surface Mount A121137CT-ND
130 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

130 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thick Film, 3522 Series, 130 Kohm, 3 W, 1%, 250 V Rohs Compliant Cgs Te Connectivity - 48Y0342 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, 3522 Series, 130 Kohm, 3 W, 1%, 250 V Rohs Compliant Cgs Te Connectivity
48Y0342
Surface Mount Chip Resistor, Thick Film, 3522 Series, 130 Kohm, 3 W, 1%, 250 V Rohs Compliant Cgs Te Connectivity 48Y0342
Surface Mount Chip Resistor, Thick Film, 3522 Series, 130 kohm, 3 W, 1%, 250 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, 3522 Series, 130 kohm, 3 W, 1%, 250 V RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 130Kohm, 1%, 2512; Resistance Cgs Te Connectivity - 84Y5081 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 130Kohm, 1%, 2512; Resistance Cgs Te Connectivity
84Y5081
Resistor, Thick Film, 130Kohm, 1%, 2512; Resistance Cgs Te Connectivity 84Y5081
RESISTOR, THICK FILM, 130KOHM, 1%, 2512; Resistance:130kohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 130KOHM, 1%, 2512; Resistance:130kohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 8710935 8710935P A121137DKR-ND 48Y0342 84Y5081
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thick Film, 3522 Series, 130 Kohm, 3 W, 1%, 250 V Rohs Compliant Cgs Te Connectivity Resistor, Thick Film, 130Kohm, 1%, 2512; Resistance Cgs Te Connectivity
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512; 2512 2512; 2512 Surface Mount Technology (SMT / SMD) 2512; 2512 [6432 Metric]
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 130000 ohms 130000 ohms
Power Rating 3 watts 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details