TE Connectivity 352212RJT
RES SMD 12 OHM 5% 3W 2512 Product overview: 352212RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 12 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-352212RJT can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity
Win Source Part Number: 906653-352212RJT
Series: 3522, CGS
Operating Temperature Range: -55°C ~ 155°C
Features: 12 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Package: 2512 (6432 Metric)
Package: Reel - TR
Family Name: 3522
Categories: Resistors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 1-2176230-5, A121136DKR, A121136TR, A121136CT
12 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
12 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
12 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
RESISTOR, THICK FILM, 12OHM, 5%, 2512; Resistance:12ohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 8711051 | 8711051P | 52-352212RJT | 906653-352212RJT | A121136TR-ND | 84Y5074 |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | SMD 12 OHM 3W Resistor | Chip Resistor - Surface Mount - 352212RJT | Chip Resistor - Surface Mount | Resistor, Thick Film, 12Ohm, 5%, 2512; Resistance Cgs Te Connectivity |
| Technology / Construction | Thick film | Thick Film (Chip); Thick Film | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) | Surface Mount Technology (SMT / SMD); 2512; 2512 | 2512; 2512 | 2512; 2512 [6432 Metric] | ||
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Resistance Range | 12 ohms | 12 ohms | 12 ohms | 12 ohms | ||
| Power Rating | 3 watts | 3 watts | 3 watts |