TE Connectivity Surface Mount Resistors 352212KJT

Description
TE Connectivity 352212KJT
Request a Quote Datasheet
Description
TE Connectivity 352212KJT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8711174 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8711174
Surface Mount Resistors 8711174
TE Connectivity 352212KJT

TE Connectivity 352212KJT

Supplier's Site
Surface Mount Resistors - 8711174P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8711174P
Surface Mount Resistors 8711174P
TE Connectivity 352212KJT

TE Connectivity 352212KJT

Supplier's Site
Surface Mount Resistors - 1646125 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1646125
Surface Mount Resistors 1646125
TE Connectivity 352212KJT

TE Connectivity 352212KJT

Supplier's Site
Chip Resistor - Surface Mount - A121134CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121134CT-ND
Chip Resistor - Surface Mount A121134CT-ND
12 kOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

12 kOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121134DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121134DKR-ND
Chip Resistor - Surface Mount A121134DKR-ND
12 kOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

12 kOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121134TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121134TR-ND
Chip Resistor - Surface Mount A121134TR-ND
12 kOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

12 kOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 12Kohm, 5%, 2512; Resistance Cgs Te Connectivity - 84Y5072 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 12Kohm, 5%, 2512; Resistance Cgs Te Connectivity
84Y5072
Resistor, Thick Film, 12Kohm, 5%, 2512; Resistance Cgs Te Connectivity 84Y5072
RESISTOR, THICK FILM, 12KOHM, 5%, 2512; Resistance:12kohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 12KOHM, 5%, 2512; Resistance:12kohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 8711174 8711174P A121134CT-ND 84Y5072
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Resistor, Thick Film, 12Kohm, 5%, 2512; Resistance Cgs Te Connectivity
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512; 2512 2512; 2512 2512; 2512 [6432 Metric]
Standards and Certifications RoHS RoHS RoHS
Resistance Range 12000 ohms 12000 ohms
Power Rating 3 watts 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573281 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 220 ohms
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details