TE Connectivity Surface Mount Resistors 352212KFT

Description
TE Connectivity 352212KFT
Request a Quote Datasheet
Description
TE Connectivity 352212KFT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8710847 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8710847
Surface Mount Resistors 8710847
TE Connectivity 352212KFT

TE Connectivity 352212KFT

Supplier's Site
Surface Mount Resistors - 8710847P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8710847P
Surface Mount Resistors 8710847P
TE Connectivity 352212KFT

TE Connectivity 352212KFT

Supplier's Site
Surface Mount Resistors - 1646124 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1646124
Surface Mount Resistors 1646124
TE Connectivity 352212KFT

TE Connectivity 352212KFT

Supplier's Site
Chip Resistor - Surface Mount - A121133TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121133TR-ND
Chip Resistor - Surface Mount A121133TR-ND
12 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

12 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121133DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121133DKR-ND
Chip Resistor - Surface Mount A121133DKR-ND
12 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

12 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121133CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121133CT-ND
Chip Resistor - Surface Mount A121133CT-ND
12 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

12 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 12Kohm, 1%, 2512; Resistance Cgs Te Connectivity - 84Y5071 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 12Kohm, 1%, 2512; Resistance Cgs Te Connectivity
84Y5071
Resistor, Thick Film, 12Kohm, 1%, 2512; Resistance Cgs Te Connectivity 84Y5071
RESISTOR, THICK FILM, 12KOHM, 1%, 2512; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 12KOHM, 1%, 2512; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 8710847 8710847P A121133TR-ND 84Y5071
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Resistor, Thick Film, 12Kohm, 1%, 2512; Resistance Cgs Te Connectivity
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512; 2512 2512; 2512 2512; 2512 [6432 Metric]
Standards and Certifications RoHS RoHS RoHS
Resistance Range 12000 ohms 12000 ohms
Power Rating 3 watts 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details