TE Connectivity Chip Resistor - Surface Mount 3522120RFT

Description
120 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
120 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A121131TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121131TR-ND
Chip Resistor - Surface Mount A121131TR-ND
120 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

120 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121131DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121131DKR-ND
Chip Resistor - Surface Mount A121131DKR-ND
120 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

120 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121131CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121131CT-ND
Chip Resistor - Surface Mount A121131CT-ND
120 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

120 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 120 Ohm, 1%, 2512; Resistance Cgs Te Connectivity - 84Y5077 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 120 Ohm, 1%, 2512; Resistance Cgs Te Connectivity
84Y5077
Resistor, Thick Film, 120 Ohm, 1%, 2512; Resistance Cgs Te Connectivity 84Y5077
RESISTOR, THICK FILM, 120 OHM, 1%, 2512; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 120 OHM, 1%, 2512; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A121131TR-ND 84Y5077
Product Name Chip Resistor - Surface Mount Resistor, Thick Film, 120 Ohm, 1%, 2512; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2573175 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 330 ohms
View Details