TE Connectivity Surface Mount Resistors 3522120KFT

Description
TE Connectivity 3522120KFT
Request a Quote Datasheet
Description
TE Connectivity 3522120KFT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8710926P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8710926P
Surface Mount Resistors 8710926P
TE Connectivity 3522120KFT

TE Connectivity 3522120KFT

Supplier's Site
Surface Mount Resistors - 8710926 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8710926
Surface Mount Resistors 8710926
TE Connectivity 3522120KFT

TE Connectivity 3522120KFT

Supplier's Site
Surface Mount Resistors - 1646120 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1646120
Surface Mount Resistors 1646120
TE Connectivity 3522120KFT

TE Connectivity 3522120KFT

Supplier's Site
Chip Resistor - Surface Mount - A121129DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121129DKR-ND
Chip Resistor - Surface Mount A121129DKR-ND
120 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

120 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121129TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121129TR-ND
Chip Resistor - Surface Mount A121129TR-ND
120 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

120 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121129CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121129CT-ND
Chip Resistor - Surface Mount A121129CT-ND
120 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

120 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 3522120KFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
3522120KFT
Resistors - Chip Resistor - Surface Mount 3522120KFT
RES SMD 120K OHM 1% 3W 2512

RES SMD 120K OHM 1% 3W 2512

Supplier's Site
Surface Mount Chip Resistor, Thick Film, 3522 Series, 120 Kohm, 3 W, 1%, 250 V Rohs Compliant Cgs Te Connectivity - 48Y0336 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, 3522 Series, 120 Kohm, 3 W, 1%, 250 V Rohs Compliant Cgs Te Connectivity
48Y0336
Surface Mount Chip Resistor, Thick Film, 3522 Series, 120 Kohm, 3 W, 1%, 250 V Rohs Compliant Cgs Te Connectivity 48Y0336
Surface Mount Chip Resistor, Thick Film, 3522 Series, 120 kohm, 3 W, 1%, 250 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, 3522 Series, 120 kohm, 3 W, 1%, 250 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 8710926P 8710926 A121129DKR-ND 3522120KFT 48Y0336
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thick Film, 3522 Series, 120 Kohm, 3 W, 1%, 250 V Rohs Compliant Cgs Te Connectivity
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) 2512; 2512 2512; 2512 (6432 Metric) Surface Mount Technology (SMT / SMD)
Resistance Range 120000 ohms 120000 ohms
Power Rating 3 watts 3 watts 3 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-2176091-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 88.7 ohms
View Details
3 suppliers
Surface Mount Resistors - 2573233 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 16 ohms
View Details