TE Connectivity Chip Resistor - Surface Mount 352211KFT

Description
11 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
11 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A121127TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121127TR-ND
Chip Resistor - Surface Mount A121127TR-ND
11 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

11 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121127CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121127CT-ND
Chip Resistor - Surface Mount A121127CT-ND
11 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

11 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121127DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121127DKR-ND
Chip Resistor - Surface Mount A121127DKR-ND
11 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

11 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 11Kohm, 1%, 2512; Resistance Cgs Te Connectivity - 84Y5067 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 11Kohm, 1%, 2512; Resistance Cgs Te Connectivity
84Y5067
Resistor, Thick Film, 11Kohm, 1%, 2512; Resistance Cgs Te Connectivity 84Y5067
RESISTOR, THICK FILM, 11KOHM, 1%, 2512; Resistance:11kohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 11KOHM, 1%, 2512; Resistance:11kohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A121127TR-ND 84Y5067
Product Name Chip Resistor - Surface Mount Resistor, Thick Film, 11Kohm, 1%, 2512; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 40.2 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details