TE Connectivity Surface Mount Resistors 3522110RFT

Description
TE Connectivity 3522110RFT
Request a Quote Datasheet
Description
TE Connectivity 3522110RFT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8702684P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8702684P
Surface Mount Resistors 8702684P
TE Connectivity 3522110RFT

TE Connectivity 3522110RFT

Supplier's Site
Surface Mount Resistors - 8702684 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8702684
Surface Mount Resistors 8702684
TE Connectivity 3522110RFT

TE Connectivity 3522110RFT

Supplier's Site
Surface Mount Resistors - 1646117 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1646117
Surface Mount Resistors 1646117
TE Connectivity 3522110RFT

TE Connectivity 3522110RFT

Supplier's Site
Chip Resistor - Surface Mount - A121126TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121126TR-ND
Chip Resistor - Surface Mount A121126TR-ND
110 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

110 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121126CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121126CT-ND
Chip Resistor - Surface Mount A121126CT-ND
110 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

110 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121126DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121126DKR-ND
Chip Resistor - Surface Mount A121126DKR-ND
110 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

110 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thick Film, 3522 Series, 110 Ohm, 3 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity - 48Y0331 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, 3522 Series, 110 Ohm, 3 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
48Y0331
Surface Mount Chip Resistor, Thick Film, 3522 Series, 110 Ohm, 3 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity 48Y0331
Surface Mount Chip Resistor, Thick Film, 3522 Series, 110 ohm, 3 W, 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, 3522 Series, 110 ohm, 3 W, 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 8702684P 8702684 A121126TR-ND 48Y0331
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thick Film, 3522 Series, 110 Ohm, 3 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Resistance Range 110 ohms 110 ohms
Power Rating 3 watts 3 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2573346 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 6.8 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT26A682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details