TE Connectivity Surface Mount Resistors 352210RJT

Description
TE Connectivity 352210RJT
Request a Quote Datasheet
Description
TE Connectivity 352210RJT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8711042P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8711042P
Surface Mount Resistors 8711042P
TE Connectivity 352210RJT

TE Connectivity 352210RJT

Supplier's Site
Surface Mount Resistors - 8711042 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8711042
Surface Mount Resistors 8711042
TE Connectivity 352210RJT

TE Connectivity 352210RJT

Supplier's Site
Surface Mount Resistors - 1646115 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1646115
Surface Mount Resistors 1646115
TE Connectivity 352210RJT

TE Connectivity 352210RJT

Supplier's Site
Chip Resistor - Surface Mount - A121124TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121124TR-ND
Chip Resistor - Surface Mount A121124TR-ND
10 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

10 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121124CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121124CT-ND
Chip Resistor - Surface Mount A121124CT-ND
10 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

10 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121124DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121124DKR-ND
Chip Resistor - Surface Mount A121124DKR-ND
10 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

10 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 10 Ohm, 5%, 2512; Resistance Cgs Te Connectivity - 84Y5063 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 10 Ohm, 5%, 2512; Resistance Cgs Te Connectivity
84Y5063
Resistor, Thick Film, 10 Ohm, 5%, 2512; Resistance Cgs Te Connectivity 84Y5063
RESISTOR, THICK FILM, 10 OHM, 5%, 2512; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 10 OHM, 5%, 2512; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 8711042P 8711042 A121124TR-ND 84Y5063
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Resistor, Thick Film, 10 Ohm, 5%, 2512; Resistance Cgs Te Connectivity
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 10 ohms 10 ohms 10 ohms
Power Rating 3 watts 3 watts 3 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details