TE Connectivity Chip Resistor - Surface Mount 352210KFT

Description
10 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
10 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A121120TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121120TR-ND
Chip Resistor - Surface Mount A121120TR-ND
10 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121120DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121120DKR-ND
Chip Resistor - Surface Mount A121120DKR-ND
10 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121120CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121120CT-ND
Chip Resistor - Surface Mount A121120CT-ND
10 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 352210KFT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
352210KFT
Chip Resistor - Surface Mount 352210KFT
RES SMD 10K OHM 1% 3W 2512

RES SMD 10K OHM 1% 3W 2512

Supplier's Site Datasheet
Resistor, Thick Film, 10Kohm, 1%, 2512; Resistance Cgs Te Connectivity - 84Y5059 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 10Kohm, 1%, 2512; Resistance Cgs Te Connectivity
84Y5059
Resistor, Thick Film, 10Kohm, 1%, 2512; Resistance Cgs Te Connectivity 84Y5059
RESISTOR, THICK FILM, 10KOHM, 1%, 2512; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 10KOHM, 1%, 2512; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number A121120TR-ND 352210KFT 84Y5059
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor, Thick Film, 10Kohm, 1%, 2512; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Surface Mount Resistors - 2573172 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 300 ohms
View Details