TE Connectivity Chip Resistor - Surface Mount 3522100RFT

Description
100 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
100 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A121118CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121118CT-ND
Chip Resistor - Surface Mount A121118CT-ND
100 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121118TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121118TR-ND
Chip Resistor - Surface Mount A121118TR-ND
100 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121118DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121118DKR-ND
Chip Resistor - Surface Mount A121118DKR-ND
100 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 8702681P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8702681P
Surface Mount Resistors 8702681P
TE Connectivity 3522100RFT

TE Connectivity 3522100RFT

Supplier's Site
Surface Mount Resistors - 8702681 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8702681
Surface Mount Resistors 8702681
TE Connectivity 3522100RFT

TE Connectivity 3522100RFT

Supplier's Site
Surface Mount Resistors - 1646109 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1646109
Surface Mount Resistors 1646109
TE Connectivity 3522100RFT

TE Connectivity 3522100RFT

Supplier's Site
Chip Resistor - Surface Mount - 3522100RFT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
3522100RFT
Chip Resistor - Surface Mount 3522100RFT
RES SMD 100 OHM 1% 3W 2512

RES SMD 100 OHM 1% 3W 2512

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, 3522 Series, 100 Ohm, 3 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity - 48Y0326 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, 3522 Series, 100 Ohm, 3 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
48Y0326
Surface Mount Chip Resistor, Thick Film, 3522 Series, 100 Ohm, 3 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity 48Y0326
Surface Mount Chip Resistor, Thick Film, 3522 Series, 100 ohm, 3 W, 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, 3522 Series, 100 ohm, 3 W, 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number A121118CT-ND 8702681P 8702681 3522100RFT 48Y0326
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thick Film, 3522 Series, 100 Ohm, 3 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details