TE Connectivity Resistor Kits 3521F-LAB-KIT

Description
Thick Film Resistor Kit 1 ~ 10M Ohm ±1% 2W Surface Mount 13400 Pieces (134 Values - 100 Each)
Request a Quote Datasheet
Description
Thick Film Resistor Kit 1 ~ 10M Ohm ±1% 2W Surface Mount 13400 Pieces (134 Values - 100 Each)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Kits - 1712-3521F-LAB-KIT-ND - DigiKey
Thief River Falls, MN, United States
Thick Film Resistor Kit 1 ~ 10M Ohm ±1% 2W Surface Mount 13400 Pieces (134 Values - 100 Each)

Thick Film Resistor Kit 1 ~ 10M Ohm ±1% 2W Surface Mount 13400 Pieces (134 Values - 100 Each)

Buy Now Datasheet
Resistor Assortment Kit, 2512, 1R-1M; Kit Contents Cgs Te Connectivity - 51AH8067 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Assortment Kit, 2512, 1R-1M; Kit Contents Cgs Te Connectivity
51AH8067
Resistor Assortment Kit, 2512, 1R-1M; Kit Contents Cgs Te Connectivity 51AH8067
RESISTOR ASSORTMENT KIT, 2512, 1R-1M; Kit Contents:100-Pcs of Each 127 Values 2512Size, 1%, 1 OHM-1M OHM Thick Film Resistors; Power Rating:2W; Range of Resistor Values:1ohm to 1Mohm; Resistance Tolerance:± 1%; Product Range:- RoHS Compliant: Yes

RESISTOR ASSORTMENT KIT, 2512, 1R-1M; Kit Contents:100-Pcs of Each 127 Values 2512Size, 1%, 1 OHM-1M OHM Thick Film Resistors; Power Rating:2W; Range of Resistor Values:1ohm to 1Mohm; Resistance Tolerance:± 1%; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-3521F-LAB-KIT-ND 51AH8067
Product Name Resistor Kits Resistor Assortment Kit, 2512, 1R-1M; Kit Contents Cgs Te Connectivity
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512
Resistance Range 1 to 1.00E7 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R152JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details