TE Connectivity Chip Resistor - Surface Mount 352182RFT

Description
82 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
82 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A116006TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116006TR-ND
Chip Resistor - Surface Mount A116006TR-ND
82 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

82 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116006CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116006CT-ND
Chip Resistor - Surface Mount A116006CT-ND
82 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

82 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116006DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116006DKR-ND
Chip Resistor - Surface Mount A116006DKR-ND
82 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

82 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, 3520 Series, 82 Ohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity - 24W8122 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, 3520 Series, 82 Ohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity
24W8122
Surface Mount Thick Film Resistor, 3520 Series, 82 Ohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity 24W8122
Surface Mount Thick Film Resistor, 3520 Series, 82 ohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, 3520 Series, 82 ohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A116006TR-ND 24W8122
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, 3520 Series, 82 Ohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Resistance Range 82 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details