TE Connectivity Chip Resistor - Surface Mount 3521820RFT

Description
820 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
820 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A116030CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116030CT-ND
Chip Resistor - Surface Mount A116030CT-ND
820 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

820 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116030TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116030TR-ND
Chip Resistor - Surface Mount A116030TR-ND
820 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

820 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116030DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116030DKR-ND
Chip Resistor - Surface Mount A116030DKR-ND
820 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

820 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 7551255 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7551255
Surface Mount Resistors 7551255
TE Connectivity 3521820RFT

TE Connectivity 3521820RFT

Supplier's Site
Surface Mount Resistors - 7551255P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7551255P
Surface Mount Resistors 7551255P
TE Connectivity 3521820RFT

TE Connectivity 3521820RFT

Supplier's Site
Surface Mount Resistors - 1644867 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1644867
Surface Mount Resistors 1644867
TE Connectivity 3521820RFT

TE Connectivity 3521820RFT

Supplier's Site
Surface Mount Thick Film Resistor, 3520 Series, 820 Ohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity - 24W8124 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, 3520 Series, 820 Ohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity
24W8124
Surface Mount Thick Film Resistor, 3520 Series, 820 Ohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity 24W8124
Surface Mount Thick Film Resistor, 3520 Series, 820 ohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, 3520 Series, 820 ohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A116030CT-ND 7551255 7551255P 24W8124
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Thick Film Resistor, 3520 Series, 820 Ohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Resistance Range 820 ohms 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R821JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chip Resistor - Surface Mount - 1676455-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details