TE Connectivity Chip Resistor - Surface Mount 35217K5FT

Description
7.5 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
7.5 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-35217K5FTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-35217K5FTTR-ND
Chip Resistor - Surface Mount 1712-35217K5FTTR-ND
7.5 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

7.5 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-35217K5FTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-35217K5FTCT-ND
Chip Resistor - Surface Mount 1712-35217K5FTCT-ND
7.5 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

7.5 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-35217K5FTDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-35217K5FTDKR-ND
Chip Resistor - Surface Mount 1712-35217K5FTDKR-ND
7.5 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

7.5 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, 3520 Series, 7.5 Kohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity - 24W8115 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, 3520 Series, 7.5 Kohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity
24W8115
Surface Mount Thick Film Resistor, 3520 Series, 7.5 Kohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity 24W8115
Surface Mount Thick Film Resistor, 3520 Series, 7.5 kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, 3520 Series, 7.5 kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 7K5, 1%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity - 46AK9530 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K5, 1%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity
46AK9530
Res, 7K5, 1%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity 46AK9530
RES, 7K5, 1%, 2W, 2512, THICK FILM; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

RES, 7K5, 1%, 2W, 2512, THICK FILM; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

Supplier's Site
Res, 7K5, 1%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity - 01Y0938 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K5, 1%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity
01Y0938
Res, 7K5, 1%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity 01Y0938
RES, 7K5, 1%, 2W, 2512, THICK FILM; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

RES, 7K5, 1%, 2W, 2512, THICK FILM; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-35217K5FTTR-ND 24W8115 46AK9530
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, 3520 Series, 7.5 Kohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity Res, 7K5, 1%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512; 2512 [6432 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2567531 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0022 ohms
View Details