TE Connectivity Chip Resistor - Surface Mount 352175RFT

Description
75 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
75 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A116005DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116005DKR-ND
Chip Resistor - Surface Mount A116005DKR-ND
75 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

75 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116005TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116005TR-ND
Chip Resistor - Surface Mount A116005TR-ND
75 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

75 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116005CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116005CT-ND
Chip Resistor - Surface Mount A116005CT-ND
75 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

75 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, 3520 Series, 75 Ohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity - 24W8117 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, 3520 Series, 75 Ohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity
24W8117
Surface Mount Thick Film Resistor, 3520 Series, 75 Ohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity 24W8117
Surface Mount Thick Film Resistor, 3520 Series, 75 ohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, 3520 Series, 75 ohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A116005DKR-ND 24W8117
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, 3520 Series, 75 Ohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Resistance Range 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Res, 5R1, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity - 99AC9909 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
View Details
Surface Mount Resistors - 2567483P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details