TE Connectivity Chip Resistor - Surface Mount 3521750RFT

Description
750 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
750 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A116029DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116029DKR-ND
Chip Resistor - Surface Mount A116029DKR-ND
750 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

750 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116029TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116029TR-ND
Chip Resistor - Surface Mount A116029TR-ND
750 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

750 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116029CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116029CT-ND
Chip Resistor - Surface Mount A116029CT-ND
750 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

750 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 750 ohm 250 V 2 W Resistor - 52-3521750RFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 750 ohm 250 V 2 W Resistor
52-3521750RFT
SMD 750 ohm 250 V 2 W Resistor 52-3521750RFT
TE CONNECTIVITY 3521750RFT SMD Chip Resistor, 750 ohm, 250 V, 2512 [6432 Metric], 2 W, 1%, 3520 Series Product overview: 3521750RFT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 750 ohm, 250 V, 2 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750 ohm, 250 V, 2 W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-3521750RFT can be used for catalog matching and distributor lookup.

TE CONNECTIVITY 3521750RFT SMD Chip Resistor, 750 ohm, 250 V, 2512 [6432 Metric], 2 W, 1%, 3520 Series Product overview: 3521750RFT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 750 ohm, 250 V, 2 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750 ohm, 250 V, 2 W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-3521750RFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 7551252P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7551252P
Surface Mount Resistors 7551252P
TE Connectivity 3521750RFT

TE Connectivity 3521750RFT

Supplier's Site
Surface Mount Resistors - 1644866 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1644866
Surface Mount Resistors 1644866
TE Connectivity 3521750RFT

TE Connectivity 3521750RFT

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 3521750RFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
3521750RFT
Resistors - Chip Resistor - Surface Mount 3521750RFT
RES SMD 750 OHM 1% 2W 2512

RES SMD 750 OHM 1% 2W 2512

Supplier's Site
Res, 750R, 2512, 2W, 250V Rohs Compliant Cgs Te Connectivity - 69AH4763 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750R, 2512, 2W, 250V Rohs Compliant Cgs Te Connectivity
69AH4763
Res, 750R, 2512, 2W, 250V Rohs Compliant Cgs Te Connectivity 69AH4763
RES, 750R, 2512, 2W, 250V ROHS COMPLIANT: YES

RES, 750R, 2512, 2W, 250V ROHS COMPLIANT: YES

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, 3520 Series, 750 Ohm, 2 W, 1, 250 V, 2512 6432 Metric Rohs Compliant Cgs Te Connectivity - 52AK7770 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, 3520 Series, 750 Ohm, 2 W, 1, 250 V, 2512 6432 Metric Rohs Compliant Cgs Te Connectivity
52AK7770
Surface Mount Thick Film Resistor, 3520 Series, 750 Ohm, 2 W, 1, 250 V, 2512 6432 Metric Rohs Compliant Cgs Te Connectivity 52AK7770
SURFACE MOUNT THICK FILM RESISTOR, 3520 SERIES, 750 OHM, 2 W, - 1, 250 V, 2512 6432 METRIC ROHS COMPLIANT: YES

SURFACE MOUNT THICK FILM RESISTOR, 3520 SERIES, 750 OHM, 2 W, - 1, 250 V, 2512 6432 METRIC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A116029DKR-ND 52-3521750RFT 7551252P 1644866 3521750RFT 69AH4763 52AK7770
Product Name Chip Resistor - Surface Mount SMD 750 ohm 250 V 2 W Resistor Surface Mount Resistors Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Res, 750R, 2512, 2W, 250V Rohs Compliant Cgs Te Connectivity Surface Mount Thick Film Resistor, 3520 Series, 750 Ohm, 2 W, 1, 250 V, 2512 6432 Metric Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) THICK FILM Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) 2512; 2512 (6432 Metric) 2512 Surface Mount Technology (SMT / SMD); 2512
Resistance Range 750 ohms 750 ohms 750 ohms 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1614884-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
2 suppliers
Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details