TE Connectivity Hard Metric Connector, Socket, 95 Position; Product Range Amp - Te Connectivity 352171-1.

Description
HARD METRIC CONNECTOR, SOCKET, 95 POSITION; Product Range:Z-PACK Series; No. of Contacts:95Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: No
Description
HARD METRIC CONNECTOR, SOCKET, 95 POSITION; Product Range:Z-PACK Series; No. of Contacts:95Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Connector, Socket, 95 Position; Product Range Amp - Te Connectivity - 26AC7152 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Socket, 95 Position; Product Range Amp - Te Connectivity
26AC7152
Hard Metric Connector, Socket, 95 Position; Product Range Amp - Te Connectivity 26AC7152
HARD METRIC CONNECTOR, SOCKET, 95 POSITION; Product Range:Z-PACK Series; No. of Contacts:95Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: No

HARD METRIC CONNECTOR, SOCKET, 95 POSITION; Product Range:Z-PACK Series; No. of Contacts:95Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC7152
Product Name Hard Metric Connector, Socket, 95 Position; Product Range Amp - Te Connectivity
Termination Press Fit
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details