TE Connectivity Surface Mount Resistors 352168RFT

Description
TE Connectivity 352168RFT
Request a Quote Datasheet
Description
TE Connectivity 352168RFT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7551164 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7551164
Surface Mount Resistors 7551164
TE Connectivity 352168RFT

TE Connectivity 352168RFT

Supplier's Site
Surface Mount Resistors - 7551164P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7551164P
Surface Mount Resistors 7551164P
TE Connectivity 352168RFT

TE Connectivity 352168RFT

Supplier's Site
Surface Mount Resistors - 1644864 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1644864
Surface Mount Resistors 1644864
TE Connectivity 352168RFT

TE Connectivity 352168RFT

Supplier's Site
Chip Resistor - Surface Mount - A116004TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116004TR-ND
Chip Resistor - Surface Mount A116004TR-ND
68 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

68 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116004CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116004CT-ND
Chip Resistor - Surface Mount A116004CT-ND
68 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

68 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116004DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116004DKR-ND
Chip Resistor - Surface Mount A116004DKR-ND
68 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

68 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, 68R, 1%, 2512, Thick Film; Resistor Case Style Te Connectivity - 12AC4406 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 1%, 2512, Thick Film; Resistor Case Style Te Connectivity
12AC4406
Res, 68R, 1%, 2512, Thick Film; Resistor Case Style Te Connectivity 12AC4406
RES, 68R, 1%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:68ohm; Product Range:3521 Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 68R, 1%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:68ohm; Product Range:3521 Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, 3520 Series, 68 Ohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity - 24W8112 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, 3520 Series, 68 Ohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity
24W8112
Surface Mount Chip Resistor, 3520 Series, 68 Ohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity 24W8112
Surface Mount Chip Resistor, 3520 Series, 68 ohm, 2 W, 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, 3520 Series, 68 ohm, 2 W, 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 68R, 1%, 2512; Resistance Cgs Te Connectivity - 99X2065 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 68R, 1%, 2512; Resistance Cgs Te Connectivity
99X2065
Resistor, Thick Film, 68R, 1%, 2512; Resistance Cgs Te Connectivity 99X2065
RESISTOR, THICK FILM, 68R, 1%, 2512; Resistance:68ohm; Product Range:3521 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Type:Thick Film; Voltage Rating:250V RoHS Compliant: Yes

RESISTOR, THICK FILM, 68R, 1%, 2512; Resistance:68ohm; Product Range:3521 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Type:Thick Film; Voltage Rating:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 7551164 7551164P A116004TR-ND 12AC4406 24W8112
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, 68R, 1%, 2512, Thick Film; Resistor Case Style Te Connectivity Surface Mount Chip Resistor, 3520 Series, 68 Ohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512; 2512 2512; 2512 2512 Surface Mount Technology (SMT / SMD); 2512
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 68 ohms 68 ohms 68 ohms
Power Rating 2 watts 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chip Resistor - Surface Mount - 1-1622824-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details