TE Connectivity Chip Resistor - Surface Mount 3521680RFT

Description
680 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
680 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A116028CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116028CT-ND
Chip Resistor - Surface Mount A116028CT-ND
680 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

680 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116028TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116028TR-ND
Chip Resistor - Surface Mount A116028TR-ND
680 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

680 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116028DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116028DKR-ND
Chip Resistor - Surface Mount A116028DKR-ND
680 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

680 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 1644862 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1644862
Surface Mount Resistors 1644862
TE Connectivity 3521680RFT

TE Connectivity 3521680RFT

Supplier's Site
Resistor, Thick Film, 680R, 1%, 2512; Resistance Te Connectivity - 24W8114 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 680R, 1%, 2512; Resistance Te Connectivity
24W8114
Resistor, Thick Film, 680R, 1%, 2512; Resistance Te Connectivity 24W8114
RESISTOR, THICK FILM, 680R, 1%, 2512; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 680R, 1%, 2512; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

Supplier's Site
Res, 680R, 1%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity - 99X2067 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 1%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity
99X2067
Res, 680R, 1%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity 99X2067
RES, 680R, 1%, 2W, 2512, THICK FILM; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

RES, 680R, 1%, 2W, 2512, THICK FILM; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A116028CT-ND 1644862 24W8114
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Resistor, Thick Film, 680R, 1%, 2512; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) 2512; 2512 [6432 Metric]
Resistance Range 680 ohms 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1622820-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.5 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details