TE Connectivity Surface Mount Resistors 352156RFT

Description
TE Connectivity 352156RFT
Request a Quote Datasheet
Description
TE Connectivity 352156RFT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7551167P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7551167P
Surface Mount Resistors 7551167P
TE Connectivity 352156RFT

TE Connectivity 352156RFT

Supplier's Site
Surface Mount Resistors - 7551167 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7551167
Surface Mount Resistors 7551167
TE Connectivity 352156RFT

TE Connectivity 352156RFT

Supplier's Site
Surface Mount Resistors - 1644859 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1644859
Surface Mount Resistors 1644859
TE Connectivity 352156RFT

TE Connectivity 352156RFT

Supplier's Site
Chip Resistor - Surface Mount - A116002TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116002TR-ND
Chip Resistor - Surface Mount A116002TR-ND
56 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

56 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116002CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116002CT-ND
Chip Resistor - Surface Mount A116002CT-ND
56 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

56 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116002DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116002DKR-ND
Chip Resistor - Surface Mount A116002DKR-ND
56 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

56 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 352156RFT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
352156RFT
Chip Resistor - Surface Mount 352156RFT
RES SMD 56 OHM 1% 2W 2512

RES SMD 56 OHM 1% 2W 2512

Supplier's Site Datasheet
Resistor, Thick Film, 56R, 1%, 2512; Resistance Cgs Te Connectivity - 99X2055 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 56R, 1%, 2512; Resistance Cgs Te Connectivity
99X2055
Resistor, Thick Film, 56R, 1%, 2512; Resistance Cgs Te Connectivity 99X2055
RESISTOR, THICK FILM, 56R, 1%, 2512; Resistance:56ohm; Product Range:3521 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.35mm RoHS Compliant: Yes

RESISTOR, THICK FILM, 56R, 1%, 2512; Resistance:56ohm; Product Range:3521 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site
Res, 56R, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity - 18AH0278 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity
18AH0278
Res, 56R, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity 18AH0278
RES, 56R, 2W, 2512, THICK FILM; Resistance:56ohm; Product Range:3521 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature Coefficient:± RoHS Compliant: Yes

RES, 56R, 2W, 2512, THICK FILM; Resistance:56ohm; Product Range:3521 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 56R, 1%, 2512; Resistance Cgs Te Connectivity - 51AK9742 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 56R, 1%, 2512; Resistance Cgs Te Connectivity
51AK9742
Resistor, Thick Film, 56R, 1%, 2512; Resistance Cgs Te Connectivity 51AK9742
RESISTOR, THICK FILM, 56R, 1%, 2512; Resistance:56ohm; Product Range:3521 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature Coefficient:± RoHS Compliant: Yes

RESISTOR, THICK FILM, 56R, 1%, 2512; Resistance:56ohm; Product Range:3521 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 7551167P 7551167 A116002TR-ND 352156RFT 99X2055 18AH0278
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor, Thick Film, 56R, 1%, 2512; Resistance Cgs Te Connectivity Res, 56R, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) 2512; 2512 2512; 2512 [6432 Metric] 2512
Resistance Range 56 ohms 56 ohms 56 ohms 56 ohms 56 ohms
Power Rating 2 watts 2 watts 2 watts 2 watts 2 watts
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C680J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614895-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9340 ohms
View Details
4 suppliers