TE Connectivity Surface Mount Resistors 3521560RFT

Description
TE Connectivity 3521560RFT
Request a Quote Datasheet
Description
TE Connectivity 3521560RFT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7551246 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7551246
Surface Mount Resistors 7551246
TE Connectivity 3521560RFT

TE Connectivity 3521560RFT

Supplier's Site
Surface Mount Resistors - 7551246P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7551246P
Surface Mount Resistors 7551246P
TE Connectivity 3521560RFT

TE Connectivity 3521560RFT

Supplier's Site
Surface Mount Resistors - 1644857 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1644857
Surface Mount Resistors 1644857
TE Connectivity 3521560RFT

TE Connectivity 3521560RFT

Supplier's Site
Chip Resistor - Surface Mount - A116026DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116026DKR-ND
Chip Resistor - Surface Mount A116026DKR-ND
560 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

560 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116026CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116026CT-ND
Chip Resistor - Surface Mount A116026CT-ND
560 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

560 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116026TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116026TR-ND
Chip Resistor - Surface Mount A116026TR-ND
560 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

560 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, 3520 Series, 560 Ohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity - 24W8104 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, 3520 Series, 560 Ohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity
24W8104
Surface Mount Thick Film Resistor, 3520 Series, 560 Ohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity 24W8104
Surface Mount Thick Film Resistor, 3520 Series, 560 ohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, 3520 Series, 560 ohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7551246 7551246P A116026DKR-ND 24W8104
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, 3520 Series, 560 Ohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512; 2512 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Standards and Certifications RoHS RoHS RoHS
Resistance Range 560 ohms 560 ohms
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details