TE Connectivity Surface Mount Resistors 352151RFT

Description
TE Connectivity 352151RFT
Request a Quote Datasheet
Description
TE Connectivity 352151RFT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7551158 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7551158
Surface Mount Resistors 7551158
TE Connectivity 352151RFT

TE Connectivity 352151RFT

Supplier's Site
Chip Resistor - Surface Mount - A116001TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116001TR-ND
Chip Resistor - Surface Mount A116001TR-ND
51 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

51 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116001DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116001DKR-ND
Chip Resistor - Surface Mount A116001DKR-ND
51 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

51 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116001CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116001CT-ND
Chip Resistor - Surface Mount A116001CT-ND
51 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

51 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 51R, 1%, 2512; Resistance Te Connectivity - 24W8098 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 51R, 1%, 2512; Resistance Te Connectivity
24W8098
Resistor, Thick Film, 51R, 1%, 2512; Resistance Te Connectivity 24W8098
RESISTOR, THICK FILM, 51R, 1%, 2512; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 51R, 1%, 2512; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

Supplier's Site
Res, 51R, 1%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity - 99X2051 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R, 1%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity
99X2051
Res, 51R, 1%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity 99X2051
RES, 51R, 1%, 2W, 2512, THICK FILM; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

RES, 51R, 1%, 2W, 2512, THICK FILM; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 7551158 A116001TR-ND 24W8098
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Resistor, Thick Film, 51R, 1%, 2512; Resistance Te Connectivity
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) 2512; 2512 2512; 2512 [6432 Metric]
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567781P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details