TE Connectivity Surface Mount Thick Film Resistor, 3520 Series, 51 Kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs - Te Connectivity 352151KFT

Description
Surface Mount Thick Film Resistor, 3520 Series, 51 kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, 3520 Series, 51 kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, 3520 Series, 51 Kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs - Te Connectivity - 99X2050 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, 3520 Series, 51 Kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs - Te Connectivity
99X2050
Surface Mount Thick Film Resistor, 3520 Series, 51 Kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs - Te Connectivity 99X2050
Surface Mount Thick Film Resistor, 3520 Series, 51 kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, 3520 Series, 51 kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99X2050
Product Name Surface Mount Thick Film Resistor, 3520 Series, 51 Kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 7 POSITIONS - 80203-508D7AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 5 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
37-Pin Hermetic D-sub Connector - 54668 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm N Connector, N Inline Jack - 190524A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details