TE Connectivity Surface Mount Resistors 352151KFT

Description
TE Connectivity 352151KFT
Request a Quote Datasheet
Description
TE Connectivity 352151KFT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7551394P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7551394P
Surface Mount Resistors 7551394P
TE Connectivity 352151KFT

TE Connectivity 352151KFT

Supplier's Site
Surface Mount Resistors - 7551394 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7551394
Surface Mount Resistors 7551394
TE Connectivity 352151KFT

TE Connectivity 352151KFT

Supplier's Site
Surface Mount Resistors - 1644855 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1644855
Surface Mount Resistors 1644855
TE Connectivity 352151KFT

TE Connectivity 352151KFT

Supplier's Site
Chip Resistor - Surface Mount - A116073DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116073DKR-ND
Chip Resistor - Surface Mount A116073DKR-ND
51 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

51 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116073TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116073TR-ND
Chip Resistor - Surface Mount A116073TR-ND
51 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

51 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116073CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116073CT-ND
Chip Resistor - Surface Mount A116073CT-ND
51 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

51 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey
Product Category Resistors Resistors Resistors
Product Number 7551394P 7551394 A116073DKR-ND
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) 2512; 2512
Resistance Range 51000 ohms
Power Rating 2 watts 2 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD9103FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614555-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3300 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details