Surface Mount Thick Film Resistor, 3520 Series, 510 kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 99X2052 |
| Product Name | Surface Mount Thick Film Resistor, 3520 Series, 510 Kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs - Te Connectivity |