TE Connectivity Surface Mount Resistors 35214K7FT

Description
TE Connectivity 35214K7FT
Request a Quote Datasheet
Description
TE Connectivity 35214K7FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7551312 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7551312
Surface Mount Resistors 7551312
TE Connectivity 35214K7FT

TE Connectivity 35214K7FT

Supplier's Site
Surface Mount Resistors - 7551312P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7551312P
Surface Mount Resistors 7551312P
TE Connectivity 35214K7FT

TE Connectivity 35214K7FT

Supplier's Site
Surface Mount Resistors - 1644853 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1644853
Surface Mount Resistors 1644853
TE Connectivity 35214K7FT

TE Connectivity 35214K7FT

Supplier's Site
Chip Resistor - Surface Mount - A116048CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116048CT-ND
Chip Resistor - Surface Mount A116048CT-ND
4.7 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

4.7 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116048DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116048DKR-ND
Chip Resistor - Surface Mount A116048DKR-ND
4.7 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

4.7 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116048TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116048TR-ND
Chip Resistor - Surface Mount A116048TR-ND
4.7 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

4.7 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, 3520 Series, 4.7 Kohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity - 24W8086 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, 3520 Series, 4.7 Kohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity
24W8086
Surface Mount Thick Film Resistor, 3520 Series, 4.7 Kohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity 24W8086
Surface Mount Thick Film Resistor, 3520 Series, 4.7 kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, 3520 Series, 4.7 kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7551312 7551312P A116048CT-ND 24W8086
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, 3520 Series, 4.7 Kohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512; 2512 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Standards and Certifications RoHS RoHS RoHS
Resistance Range 4700 ohms
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17400 ohms
View Details
2 suppliers
Through Hole Resistors - 1260407 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4223FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details