TE Connectivity SMD 470 Ohm 2W Resistor 3521470RFT

Description
470 Ohm 1% 2W 2512 SMD Thick Film Power Resistor Product overview: 3521470RFT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-3521470RFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
470 Ohm 1% 2W 2512 SMD Thick Film Power Resistor Product overview: 3521470RFT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-3521470RFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 470 Ohm 2W Resistor - 52-3521470RFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 470 Ohm 2W Resistor
52-3521470RFT
SMD 470 Ohm 2W Resistor 52-3521470RFT
470 Ohm 1% 2W 2512 SMD Thick Film Power Resistor Product overview: 3521470RFT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-3521470RFT can be used for catalog matching and distributor lookup.

470 Ohm 1% 2W 2512 SMD Thick Film Power Resistor Product overview: 3521470RFT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-3521470RFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - 3521470RFT
906652-3521470RFT
Chip Resistor - Surface Mount - 3521470RFT 906652-3521470RFT
Manufacturer: TE Connectivity Win Source Part Number: 906652-3521470RFT Series: 3521, CGS Operating Temperature Range: -55°C ~ 155°C Features: 470 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Categories: Resistors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: A116024CT, A116024DKR, A116024TR, 4-2176070-1

Manufacturer: TE Connectivity
Win Source Part Number: 906652-3521470RFT
Series: 3521, CGS
Operating Temperature Range: -55°C ~ 155°C
Features: 470 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Package: 2512 (6432 Metric)
Package: Reel - TR
Categories: Resistors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: A116024CT, A116024DKR, A116024TR, 4-2176070-1

Buy Now Datasheet
Surface Mount Resistors - 7551233 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7551233
Surface Mount Resistors 7551233
TE Connectivity 3521470RFT

TE Connectivity 3521470RFT

Supplier's Site
Surface Mount Resistors - 7551233P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7551233P
Surface Mount Resistors 7551233P
TE Connectivity 3521470RFT

TE Connectivity 3521470RFT

Supplier's Site
Surface Mount Resistors - 1644850 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1644850
Surface Mount Resistors 1644850
TE Connectivity 3521470RFT

TE Connectivity 3521470RFT

Supplier's Site
Chip Resistor - Surface Mount - A116024DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116024DKR-ND
Chip Resistor - Surface Mount A116024DKR-ND
470 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

470 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116024TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116024TR-ND
Chip Resistor - Surface Mount A116024TR-ND
470 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

470 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A116024CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A116024CT-ND
Chip Resistor - Surface Mount A116024CT-ND
470 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

470 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, 470R, 1%, 2512, Thick Film; Resistor Case Style Te Connectivity - 12AC4405 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 1%, 2512, Thick Film; Resistor Case Style Te Connectivity
12AC4405
Res, 470R, 1%, 2512, Thick Film; Resistor Case Style Te Connectivity 12AC4405
RES, 470R, 1%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:470ohm; Product Range:3521 Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 470R, 1%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:470ohm; Product Range:3521 Series; Voltage Rating:250V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site
Res, 470R, 1%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity - 99X2047 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 1%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity
99X2047
Res, 470R, 1%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity 99X2047
RES, 470R, 1%, 2W, 2512, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

RES, 470R, 1%, 2W, 2512, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-3521470RFT 906652-3521470RFT 7551233 7551233P A116024DKR-ND 12AC4405 99X2047
Product Name SMD 470 Ohm 2W Resistor Chip Resistor - Surface Mount - 3521470RFT Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, 470R, 1%, 2512, Thick Film; Resistor Case Style Te Connectivity Res, 470R, 1%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 470 ohms 470 ohms 470 ohms 470 ohms 470 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 250 volts 250 volts
Operating AC Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details