TE Connectivity Chip Resistor - Surface Mount 352143RFT

Description
43 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
43 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A115999CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A115999CT-ND
Chip Resistor - Surface Mount A115999CT-ND
43 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

43 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A115999DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A115999DKR-ND
Chip Resistor - Surface Mount A115999DKR-ND
43 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

43 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A115999TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A115999TR-ND
Chip Resistor - Surface Mount A115999TR-ND
43 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

43 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 43R, 1%, 2512; Resistance Te Connectivity - 24W8088 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 43R, 1%, 2512; Resistance Te Connectivity
24W8088
Resistor, Thick Film, 43R, 1%, 2512; Resistance Te Connectivity 24W8088
RESISTOR, THICK FILM, 43R, 1%, 2512; Resistance:43ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 43R, 1%, 2512; Resistance:43ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A115999CT-ND 24W8088
Product Name Chip Resistor - Surface Mount Resistor, Thick Film, 43R, 1%, 2512; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 43 ohms 43 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD435JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details