TE Connectivity 352143KFT
43 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
43 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
43 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Surface Mount Thick Film Resistor, 3520 Series, 43 kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes
RES, 43K, 1%, 2W, 2512, THICK FILM; Resistance:43kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3521 Series RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 7551397P | 7551397 | A116071DKR-ND | 24W8087 | 99X2040 |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | Surface Mount Thick Film Resistor, 3520 Series, 43 Kohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity | Res, 43K, 1%, 2W, 2512, Thick Film; Resistance Cgs Te Connectivity |
| Technology / Construction | Thick Film (Chip); Thick Film | Thick film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2512; 2512 | Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) | 2512; 2512 | Surface Mount Technology (SMT / SMD); 2512 | 2512; 2512 [6432 Metric] |
| Resistance Range | 43000 ohms | 43000 ohms | |||
| Power Rating | 2 watts | 2 watts | 2 watts | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS |